Win Source Part Number: 1014096-MAVR-000120-
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 20 V
Q @ Vr, F: 3000 @ 4V, 50MHz
Package / Case: 2-XFDFN, FCDFN
Supplier Device Package: 2-FlipChip
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0040
Mfr: MACOM Technology Solutions
Other Names: 1465-1779
Base Product Number: MAVR-000120
DIODE VARACTOR Product overview: MAVR-000120-14110G from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MAVR-000120-1411
M/A-COM Technology Solutions’ MAVR-000120-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. This diode is fully passivated with silicon nitride and has an additional layer of polyimide for scratch protection. The protective coatings prevent damage to the junction during automated or manual handling. The flip chip configuration is suitable for pick and place insertion.
Varactors Single 20V Surface Mount 2-FlipChip
Varactor Diodes Ct=.4pF pwr 100mW -40C +85C
DIODE VARACTOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1014096-MAVR-000120-14110G | 282-MAVR-000120-14110G | MAVR-000120-14110G | 1465-1779-ND | MAVR-000120-14110G | MAVR-000120-14110G |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | 2-XFDFN, FCDFN | Tray | 2-XFDFN, FCDFN | FlipChip | 2-FlipChip | |
| CT | 0.2000 pF | 0.2000 pF | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |