Varactors Single 22V Surface Mount 2-FlipChip
Varactors Single 22V Surface Mount 2-FlipChip
Varactors Single 22V Surface Mount 2-FlipChip
SOLDERABLE GAAS CONSTANT GAMMA F Product overview: MAVR-011020-14110P from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MAVR-011020-1411
The MAVR-011020-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. This diode is fully passivated with silicon nitride and has an additional layer of polyimide for scratch protection. The protective coatings prevent damage to the junction during automated or manual handling.
The flip chip configuration is suitable for pick and place insertion.
SOLDERABLE GAAS CONSTANT GAMMA F
Varactor Diodes Ct Max .275pF -40C +125C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1465-1782-1-ND | 282-MAVR-011020-14110P | MAVR-011020-14110P | MAVR-011020-14110P | MAVR-011020-14110P |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | RF Varactor Tuning Diode | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | 2-XFDFN, FCDFN | Tape & Reel (TR) | Flip Chip | 2-FlipChip | FlipChip |
| CT | 0.0500 pF | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RoHS Compliant | RoHS |