Win Source Part Number: 1212263-MA46H200-105
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 3
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 1500 @ 4V, 1MHz
Package / Case: 2-SMD, No Lead
Supplier Device Package: ODS-1056
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MA46H200-1056
Base Product Number: MA46H200
Varactors Single 22V Surface Mount
DIODE,VARACTOR,1.25 GAMMA, GAAS
DIODE,VARACTOR,1.25 GAMMA, GAAS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1212263-MA46H200-1056 | 1465-MA46H200-1056-ND | MA46H200-1056 | MA46H200-1056 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | 2-SMD, No Lead | 2-SMD, No Lead | ODS-1056 | 2-SMD, No Lead |