ROHM Semiconductor USA, LLC Schottky 40V 100MA Diode and Rectifier RB441Q-40T-72

Description
DIODE SCHOTTKY 40V 100MA MSD Product overview: RB441Q-40T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB441Q-40T-72 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA MSD Product overview: RB441Q-40T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB441Q-40T-72 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 100MA Diode and Rectifier - 280-RB441Q-40T-72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB441Q-40T-72
Schottky 40V 100MA Diode and Rectifier 280-RB441Q-40T-72
DIODE SCHOTTKY 40V 100MA MSD Product overview: RB441Q-40T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB441Q-40T-72 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA MSD Product overview: RB441Q-40T-72 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB441Q-40T-72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB441Q-40T-72 - 210540-RB441Q-40T-72 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB441Q-40T-72
210540-RB441Q-40T-72
Diodes, Rectifiers - Single - RB441Q-40T-72 210540-RB441Q-40T-72
Manufacturer: Rohm Semiconductor Win Source Part Number: 210540-RB441Q-40T-72 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210540-RB441Q-40T-72
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB441Q-40T-72-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB441Q-40T-72-ND
Single Diodes RB441Q-40T-72-ND
Diode Schottky 40V 100mA Through Hole MSD

Diode Schottky 40V 100mA Through Hole MSD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB441Q-40T-72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB441Q-40T-72
Discrete Semiconductor Products - Diodes - Rectifiers RB441Q-40T-72
DIODE SCHOTTKY 40V 100MA MSD

DIODE SCHOTTKY 40V 100MA MSD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-RB441Q-40T-72 210540-RB441Q-40T-72 RB441Q-40T-72-ND RB441Q-40T-72
Product Name Schottky 40V 100MA Diode and Rectifier Diodes, Rectifiers - Single - RB441Q-40T-72 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB) MSD
Unlock Full Specs
to access all available technical data