Manufacturer: Rohm Semiconductor
Win Source Part Number: 891265-RBQ10B45ATL
Series: *
Features: Diode
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTTKY 45V 10A CPD Product overview: RBQ10B45ATL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10B45ATL can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V 10A CPD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 891265-RBQ10B45ATL | 286-RBQ10B45ATL | RBQ10B45ATL |
| Product Name | Diodes, Rectifiers - Single - RBQ10B45ATL | Schottky 45V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) |