ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
DIODE ARRAY SCHOTTKY 20V TUMD5 Product overview: RB496KA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB496KA can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046064-RB496KA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 430mV @ 1A
Current - Reverse Leakage @ Vr: 800μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TUMD5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | RB496KA | RB496KA | 286-RB496KA | 046064-RB496KA |
| Product Name | 20V, 1A, SOT-353T, Schottky Barrier Diode | Schottky Barrier Diode | Schottky 20V Diode and Rectifier | Diodes, Rectifiers - Arrays - RB496KA |
| Package | TUMD5 | SOT353; SOT-353 | Reel - TR | TUMD5 |
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.4300 volts | 0.4000 volts | 0.4300 volts | |
| IF | 1000 mA | 1000 mA | ||
| Tj | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | 125 C (257 F) |