Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 1 A
DIODE SCHOTTKY 90V 1A PMDU Product overview: RB160MM-90TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160MM-90TFTR can be used for catalog matching and distributor lookup.
Diode Schottky 90V 1A Surface Mount PMDU
Diode Schottky 90V 1A Surface Mount PMDU
Diode Schottky 90V 1A Surface Mount PMDU
DIODE SCHOTTKY 90V 1A PMDU
SCHOTTKY RECT, AEC-Q101, 90V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 90V 1A PMDU
Schottky Diodes & Rectifiers 90V VR 1A 0.73V VF PMDU; SOD-123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-RB160MM-90TFTR | RB160MM-90TFDKR-ND | RB160MM-90TFTR | 28AC1463 | RB160MM-90TFTR | RB160MM-90TFTR | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Schottky 90V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 90V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Schottky Diodes & Rectifiers |
| VF | 0.7300 volts | 0.7300 volts | 0.7300 volts | 0.7300 volts | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | |||
| RoHS Compliant | RoHS | RoHS |