ROHM Semiconductor USA, LLC Automotive Schottky 40V 0.03A Diode and Rectifier RB715WFHTL

Description
Diode Schottky 40V 0.03A Automotive 3-Pin EMD T/R Product overview: RB715WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB715WFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 0.03A Automotive 3-Pin EMD T/R Product overview: RB715WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB715WFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 40V 0.03A Diode and Rectifier - 280-RB715WFHTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 0.03A Diode and Rectifier
280-RB715WFHTL
Automotive Schottky 40V 0.03A Diode and Rectifier 280-RB715WFHTL
Diode Schottky 40V 0.03A Automotive 3-Pin EMD T/R Product overview: RB715WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB715WFHTL can be used for catalog matching and distributor lookup.

Diode Schottky 40V 0.03A Automotive 3-Pin EMD T/R Product overview: RB715WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB715WFHTL can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - RB715WFHTL - 1087656-RB715WFHTL - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - RB715WFHTL
1087656-RB715WFHTL
Schottky Diodes - RB715WFHTL 1087656-RB715WFHTL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087656-RB715WFHTL Packaging: Cut Tape Number of Terminals: 3 Forward Current: 30 mA Number of Pins: 3 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087656-RB715WFHTL
Packaging: Cut Tape
Number of Terminals: 3
Forward Current: 30 mA
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now
Schottky Diode, 40V, Sot416; Diode Configuration Rohm - 78Y8417 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 40V, Sot416; Diode Configuration Rohm
78Y8417
Schottky Diode, 40V, Sot416; Diode Configuration Rohm 78Y8417
SCHOTTKY DIODE, 40V, SOT416; Diode Configuration:Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, SOT416; Diode Configuration:Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB715WFHTL 1087656-RB715WFHTL 78Y8417
Product Name Automotive Schottky 40V 0.03A Diode and Rectifier Schottky Diodes - RB715WFHTL Schottky Diode, 40V, Sot416; Diode Configuration Rohm
Package Cut Tape
Unlock Full Specs
to access all available technical data