ROHM Semiconductor USA, LLC Schottky 40V 200MA Diode and Rectifier RB520SM-40FHT2R

Description
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40FHT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40FHT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA Diode and Rectifier - 280-RB520SM-40FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB520SM-40FHT2R
Schottky 40V 200MA Diode and Rectifier 280-RB520SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520SM-40FHT2R - 891236-RB520SM-40FHT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520SM-40FHT2R
891236-RB520SM-40FHT2R
Diodes, Rectifiers - Single - RB520SM-40FHT2R 891236-RB520SM-40FHT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 891236-RB520SM-40FHT 2R Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA Surface Mount EMD2 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: RB520 Categories: Discrete Semiconductor Products Case / Package: EMD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520SM-40FHT2RCT, RB520SM-40FHT2RTR, RB520SM-40FHT2RDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891236-RB520SM-40FHT2R
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 200mA Surface Mount EMD2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB520
Categories: Discrete Semiconductor Products
Case / Package: EMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB520SM-40FHT2RCT, RB520SM-40FHT2RTR, RB520SM-40FHT2RDKR

Buy Now Datasheet
Single Diodes - RB520SM-40FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-40FHT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-40FHT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-40FHT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520SM-40FHT2R
Single Diodes RB520SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520SM-40FHT2R
Schottky Diodes & Rectifiers RB520SM-40FHT2R
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2

Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2

Buy Now Datasheet
Schottky Diode, 45V, Sod523; Diode Configuration Rohm - 78Y8414 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 45V, Sod523; Diode Configuration Rohm
78Y8414
Schottky Diode, 45V, Sod523; Diode Configuration Rohm 78Y8414
SCHOTTKY DIODE, 45V, SOD523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):200mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes

SCHOTTKY DIODE, 45V, SOD523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):200mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520SM-40FHT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520SM-40FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB520SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB520SM-40FHT2R 891236-RB520SM-40FHT2R RB520SM-40FHT2RTR-ND RB520SM-40FHT2R RB520SM-40FHT2R 78Y8414 RB520SM-40FHT2R
Product Name Schottky 40V 200MA Diode and Rectifier Diodes, Rectifiers - Single - RB520SM-40FHT2R Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Diode, 45V, Sod523; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) EMD2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 SOD-523
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage double diode - BAV199,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
9 suppliers
RF Diodes - BAR9002LRHE6327XTSA1 - 103821-BAR9002LRHE6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
5 suppliers