ROHM Semiconductor USA, LLC Single Diodes RBR1L40ADDTE25

Description
Diode Schottky 40V 1A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RBR1L40ADDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR1L40ADDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR1L40ADDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1087681-RBR1L40ADDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1087681-RBR1L40ADDTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1087681-RBR1L40ADDTE25
Win Source Part Number: 1087681-RBR1L40ADDTE 25 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: 150°C Package / Case: DO-214AC, SMA Supplier Device Package: PMDS ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RBR1L40ADDTE25DK R,846-RBR1L40ADDTE25 CT,846-RBR1L40ADDTE2 5TR

Win Source Part Number: 1087681-RBR1L40ADDTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Operating Temperature - Junction: 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RBR1L40ADDTE25DKR,846-RBR1L40ADDTE25CT,846-RBR1L40ADDTE25TR

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RBR1L40ADDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RBR1L40ADDTE25
Schottky 40V 1A Diode and Rectifier 280-RBR1L40ADDTE25
DIODE SCHOTTKY 40V 1A PMDS Product overview: RBR1L40ADDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1L40ADDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDS Product overview: RBR1L40ADDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1L40ADDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR1L40ADDTE25 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR1L40ADDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RBR1L40ADDTE25
DIODE SCHOTTKY 40V 1A PMDS

DIODE SCHOTTKY 40V 1A PMDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 846-RBR1L40ADDTE25TR-ND 1087681-RBR1L40ADDTE25 280-RBR1L40ADDTE25 RBR1L40ADDTE25
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data