ROHM Semiconductor USA, LLC Schottky 30V 200MA Diode and Rectifier RB520S-30FTE61

Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30FTE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30FTE61 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30FTE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30FTE61 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-RB520S-30FTE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB520S-30FTE61
Schottky 30V 200MA Diode and Rectifier 280-RB520S-30FTE61
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30FTE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30FTE61 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30FTE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30FTE61 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB520S-30FTE61 - 748553-RB520S-30FTE61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520S-30FTE61
748553-RB520S-30FTE61
Diodes, Rectifiers - Single - RB520S-30FTE61 748553-RB520S-30FTE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 748553-RB520S-30FTE6 1 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SOD523 Reference Date Code: 0545+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 748553-RB520S-30FTE61
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: SOD523
Reference Date Code: 0545+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S-30FTE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S-30FTE61
Discrete Semiconductor Products - Diodes - Rectifiers RB520S-30FTE61
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RB520S-30FTE61 748553-RB520S-30FTE61 RB520S-30FTE61
Product Name Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - RB520S-30FTE61 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky 30V 2A Diode and Rectifier - 280-BAS3020B H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers