DIODE SCHOTTKY 100V 1A TUMD2M Product overview: RB168VYM100FHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VYM100FHTR can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount TUMD2M
Diode Schottky 100V 1A Surface Mount TUMD2M
Diode Schottky 100V 1A Surface Mount TUMD2M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324214-RB168VYM100F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 1 A
Reverse Recovery Time (trr): 6.7 ns
Current - Reverse Leakage @ Vr: 300 nA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: TUMD2M
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RB168VYM100FHCT,RB16
Base Product Number: RB168
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 100V 1A TUMD2M
Schottky Diodes & Rectifiers 100V Vr 1A Io SBD SOD-323HE 1A
SCHOTTKY RECT, AEC-Q101, 100V, SOD-332HE; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A TUMD2M
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB168VYM100FHTR | RB168VYM100FHTR-ND | 1324214-RB168VYM100FHTR | RB168VYM100FHTR | RB168VYM100FHTR | 28AC1472 | RB168VYM100FHTR |
| Product Name | Schottky 100V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 100V, Sod-332He; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts |