ROHM Semiconductor USA, LLC Single Diodes RB501SM-30FHT2R

Description
Diode Schottky 30V 100mA Surface Mount EMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB501SM-30FHT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB501SM-30FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB501SM-30FHT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB501SM-30FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB501SM-30FHT2R
Schottky 30V 100MA Diode and Rectifier 280-RB501SM-30FHT2R
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB501SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501SM-30FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB501SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501SM-30FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 997877-RB501SM-30FHT2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
997877-RB501SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 997877-RB501SM-30FHT2R
Win Source Part Number: 997877-RB501SM-30FHT 2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 µA @ 10 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RB501SM-30FHT2RCT,RB 501SM-30FHT2RDKR,RB5 01SM-30FHT2RTR Base Product Number: RB501

Win Source Part Number: 997877-RB501SM-30FHT2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB501SM-30FHT2RCT,RB501SM-30FHT2RDKR,RB501SM-30FHT2RTR
Base Product Number: RB501

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159845
Schottky Diodes & Rectifiers 2159845
30V, 100mA Schottky Diode

30V, 100mA Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159846
Schottky Diodes & Rectifiers 2159846
30V, 100mA Schottky Diode

30V, 100mA Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159846P
Schottky Diodes & Rectifiers 2159846P
30V, 100mA Schottky Diode

30V, 100mA Schottky Diode

Supplier's Site
Single Diodes - RB501SM-30FHT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB501SM-30FHT2R
Single Diodes RB501SM-30FHT2R
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB501SM-30FHT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB501SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB501SM-30FHT2R
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB501SM-30FHT2R
Schottky Diodes & Rectifiers RB501SM-30FHT2R
Schottky Diodes & Rectifiers 30V Vr; 0.1A IO SOD-523; EMD2

Schottky Diodes & Rectifiers 30V Vr; 0.1A IO SOD-523; EMD2

Buy Now Datasheet
Schottky Rect, Aec-Q101, 30V, Sod523; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3845 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, Sod523; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3845
Schottky Rect, Aec-Q101, 30V, Sod523; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3845
SCHOTTKY RECT, AEC-Q101, 30V, SOD523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, SOD523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number RB501SM-30FHT2RCT-ND 280-RB501SM-30FHT2R 997877-RB501SM-30FHT2R 2159845 2159846P RB501SM-30FHT2R RB501SM-30FHT2R RB501SM-30FHT2R 92Y3845
Product Name Single Diodes Schottky 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 30V, Sod523; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data