ROHM Semiconductor USA, LLC Schottky 30V 1A Diode and Rectifier RB160M-20

Description
DIODE SCHOTTKY 30V 1A PMDU Product overview: RB160M-20 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A PMDU Product overview: RB160M-20 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-RB160M-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-RB160M-20
Schottky 30V 1A Diode and Rectifier 280-RB160M-20
DIODE SCHOTTKY 30V 1A PMDU Product overview: RB160M-20 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-20 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PMDU Product overview: RB160M-20 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 182375-RB160M-20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
182375-RB160M-20
Discrete Semiconductor Products 182375-RB160M-20
Manufacturer: Rohm Semiconductor Win Source Part Number: 182375-RB160M-20 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: SOD-123F Manufacturer Device Package: PMDU Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 125°C (Max) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 182375-RB160M-20
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: SOD-123F
Manufacturer Device Package: PMDU
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-RB160M-20 182375-RB160M-20
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products
Package Reel(TR)
Unlock Full Specs
to access all available technical data