The RB161M-20 is a Schottky barrier diode from ROHM Semiconductor USA, LLC, designed for general rectification applications. It features a small power mold type (PMDU) construction and is built using silicon epitaxial planar technology. The diode has a low forward voltage drop, with typical values of 0.32V at 0.5A and 0.35V at 1.0A, which contributes to its efficiency in various electronic applications. The device supports a maximum forward current surge peak of 30A and has a maximum reverse voltage rating of 20V, with a repetitive peak reverse voltage of 25V. The junction temperature can reach up to 125°C, and it operates effectively within a storage temperature range of -40°C to +125°C. The reverse current at 20V is specified between 280OºA and 700OºA, indicating its low leakage characteristics. Engineers considering the RB161M-20 for their projects will find it suitable for applications requiring high reliability and low power loss, particularly in portable electronics and mobile devices.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Schottky barrier diode Product overview: RB161M-20 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB161M-20 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241869-RB161M-20
Manufacturer Homepage: www.rohm.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB161M-20 | 280-RB161M-20 | 1241869-RB161M-20 |
| Product Name | Schottky Barrier Diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - RB161M-20 |
| Package | SOD-123; SOD-123FL | ||
| RoHS Compliant | RoHS | ||
| VF | 0.4000 volts |