ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB201A60T-31 RB201A60T-31

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241882-RB201A60T-31 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241882-RB201A60T-31 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB201A60T-31 - 1241882-RB201A60T-31 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB201A60T-31
1241882-RB201A60T-31
Diodes, Rectifiers - Single - RB201A60T-31 1241882-RB201A60T-31
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241882-RB201A60T-31 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241882-RB201A60T-31
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - RB201A60T-31-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB201A60T-31-ND
Single Diodes RB201A60T-31-ND
Diode Schottky 60V 2A Through Hole MSR

Diode Schottky 60V 2A Through Hole MSR

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-RB201A60T-31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RB201A60T-31
Schottky 60V 2A Diode and Rectifier 280-RB201A60T-31
DIODE SCHOTTKY 60V 2A MSR Product overview: RB201A60T-31 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB201A60T-31 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A MSR Product overview: RB201A60T-31 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB201A60T-31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB201A60T-31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB201A60T-31
Discrete Semiconductor Products - Diodes - Rectifiers RB201A60T-31
DIODE SCHOTTKY 60V 2A MSR

DIODE SCHOTTKY 60V 2A MSR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1241882-RB201A60T-31 RB201A60T-31-ND 280-RB201A60T-31 RB201A60T-31
Product Name Diodes, Rectifiers - Single - RB201A60T-31 Single Diodes Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460917 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAV20,143 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diode - HR1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details