ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - RB706D-40FHT146 RB706D-40FHT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891244-RB706D-40FHT1 46 Features: Diode Array 1 Pair Series Connection Schottky 40 V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB706 Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-RB706D-40FHT146C T, 846-RB706D-40FHT146D KR, 846-RB706D-40FHT146T R
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891244-RB706D-40FHT1 46 Features: Diode Array 1 Pair Series Connection Schottky 40 V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB706 Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-RB706D-40FHT146C T, 846-RB706D-40FHT146D KR, 846-RB706D-40FHT146T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RB706D-40FHT146 - 891244-RB706D-40FHT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB706D-40FHT146
891244-RB706D-40FHT146
Diodes, Rectifiers - Arrays - RB706D-40FHT146 891244-RB706D-40FHT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 891244-RB706D-40FHT1 46 Features: Diode Array 1 Pair Series Connection Schottky 40 V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB706 Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-RB706D-40FHT146C T, 846-RB706D-40FHT146D KR, 846-RB706D-40FHT146T R

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891244-RB706D-40FHT146
Features: Diode Array 1 Pair Series Connection Schottky 40 V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB706
Categories: Discrete Semiconductor Products
Case / Package: SMD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 846-RB706D-40FHT146CT, 846-RB706D-40FHT146DKR, 846-RB706D-40FHT146TR

Buy Now Datasheet
Singapore, Singapore
40V 30MA Diode and Rectifier
286-RB706D-40FHT146
40V 30MA Diode and Rectifier 286-RB706D-40FHT146
DIODE ARR SCHOTT 40V 30MA SMD3 Product overview: RB706D-40FHT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706D-40FHT146 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 30MA SMD3 Product overview: RB706D-40FHT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706D-40FHT146 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 846-RB706D-40FHT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-RB706D-40FHT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-RB706D-40FHT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 45V, Sot-346; Diode Configuration Rohm - 28AC1536 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 45V, Sot-346; Diode Configuration Rohm
28AC1536
Diode, Schottky, Aec-Q101, 45V, Sot-346; Diode Configuration Rohm 28AC1536
DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-346; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating TemperatureRoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-346; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB706D-40FHT146
Schottky Diodes & Rectifiers RB706D-40FHT146
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB706D-40FHT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB706D-40FHT146
Discrete Semiconductor Products - Diodes - Rectifiers RB706D-40FHT146
DIODE ARR SCHOTT 40V 30MA SMD3

DIODE ARR SCHOTT 40V 30MA SMD3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 891244-RB706D-40FHT146 286-RB706D-40FHT146 846-RB706D-40FHT146CT-ND 28AC1536 RB706D-40FHT146 RB706D-40FHT146
Product Name Diodes, Rectifiers - Arrays - RB706D-40FHT146 40V 30MA Diode and Rectifier Diode Arrays Diode, Schottky, Aec-Q101, 45V, Sot-346; Diode Configuration Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 40 V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMD3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59-3
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data