ROHM Semiconductor USA, LLC Diode Arrays RB425DT146

Description
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RB425DT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB425DT146TR-ND
Diode Arrays RB425DT146TR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB425DT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB425DT146CT-ND
Diode Arrays RB425DT146CT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB425DT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB425DT146DKR-ND
Diode Arrays RB425DT146DKR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 100MA Diode and Rectifier
286-RB425DT146
40V 100MA Diode and Rectifier 286-RB425DT146
DIODE ARR SCHOTT 40V 100MA SMD3 Product overview: RB425DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB425DT146 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 100MA SMD3 Product overview: RB425DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB425DT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB425DT146 - 027126-RB425DT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB425DT146
027126-RB425DT146
Diodes, Rectifiers - Arrays - RB425DT146 027126-RB425DT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 027126-RB425DT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027126-RB425DT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - RB425DT146 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RB425DT146
Diode Arrays RB425DT146
DIODE ARRAY SCHOTTKY 40V SMD3

DIODE ARRAY SCHOTTKY 40V SMD3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB425DT146
Schottky Diodes & Rectifiers RB425DT146
Schottky Diodes & Rectifiers SCHOTTKY 40V 0.1A

Schottky Diodes & Rectifiers SCHOTTKY 40V 0.1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB425DT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB425DT146
Discrete Semiconductor Products - Diodes - Rectifiers RB425DT146
DIODE ARR SCHOTT 40V 100MA SMD3

DIODE ARR SCHOTT 40V 100MA SMD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number RB425DT146TR-ND 286-RB425DT146 027126-RB425DT146 RB425DT146 RB425DT146 RB425DT146
Product Name Diode Arrays 40V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - RB425DT146 Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SMD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59-3 SC-59; SOT23
RoHS Compliant RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data