ROHM Semiconductor USA, LLC Schottky 45V 30A Diode and Rectifier RBQ30NS45BFHTL

Description
DIODE SCHOTTKY 45V 30A LPDS Product overview: RBQ30NS45BFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBQ30NS45BFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 30A LPDS Product overview: RBQ30NS45BFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBQ30NS45BFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V 30A Diode and Rectifier
280-RBQ30NS45BFHTL
Schottky 45V 30A Diode and Rectifier 280-RBQ30NS45BFHTL
DIODE SCHOTTKY 45V 30A LPDS Product overview: RBQ30NS45BFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBQ30NS45BFHTL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 30A LPDS Product overview: RBQ30NS45BFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBQ30NS45BFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBQ30NS45BFHTL - 891268-RBQ30NS45BFHTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBQ30NS45BFHTL
891268-RBQ30NS45BFHTL
Diodes, Rectifiers - Single - RBQ30NS45BFHTL 891268-RBQ30NS45BFHTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 891268-RBQ30NS45BFHT L Series: Automotive, AEC-Q101 Features: Diode Schottky 45 V 30A Surface Mount LPDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBQ30 Categories: Discrete Semiconductor Products Case / Package: LPDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBQ30NS45BFHTLCT, RBQ30NS45BFHTLTR, RBQ30NS45BFHTLDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891268-RBQ30NS45BFHTL
Series: Automotive, AEC-Q101
Features: Diode Schottky 45 V 30A Surface Mount LPDS
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBQ30
Categories: Discrete Semiconductor Products
Case / Package: LPDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBQ30NS45BFHTLCT, RBQ30NS45BFHTLTR, RBQ30NS45BFHTLDKR

Buy Now Datasheet
Single Diodes - RBQ30NS45BFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBQ30NS45BFHTLCT-ND
Single Diodes RBQ30NS45BFHTLCT-ND
Diode Schottky 45V 30A Surface Mount LPDS

Diode Schottky 45V 30A Surface Mount LPDS

Buy Now Datasheet
Single Diodes - RBQ30NS45BFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 30A Surface Mount LPDS

Diode Schottky 45V 30A Surface Mount LPDS

Buy Now Datasheet
Single Diodes - RBQ30NS45BFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBQ30NS45BFHTLTR-ND
Single Diodes RBQ30NS45BFHTLTR-ND
Diode Schottky 45V 30A Surface Mount LPDS

Diode Schottky 45V 30A Surface Mount LPDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ30NS45BFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ30NS45BFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBQ30NS45BFHTL
DIODE SCHOTTKY 45V 30A LPDS

DIODE SCHOTTKY 45V 30A LPDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBQ30NS45BFHTL
Schottky Diodes & Rectifiers RBQ30NS45BFHTL
Schottky Diodes & Rectifiers 45V VR 30A 0.59 VF TO-263S(D2PAK);SC-83

Schottky Diodes & Rectifiers 45V VR 30A 0.59 VF TO-263S(D2PAK);SC-83

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-RBQ30NS45BFHTL 891268-RBQ30NS45BFHTL RBQ30NS45BFHTLCT-ND RBQ30NS45BFHTL RBQ30NS45BFHTL
Product Name Schottky 45V 30A Diode and Rectifier Diodes, Rectifiers - Single - RBQ30NS45BFHTL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) LPDS TO-263S-3
Unlock Full Specs
to access all available technical data