DIODE SCHOTTKY 60V 1A PMDU Product overview: RB168M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M-60TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091426-RB168M-60TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A
Current - Reverse Leakage @ Vr: 1.5μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Diode Schottky 60V 1A
DIODE SCHOTTKY 60V 1A PMDU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB168M-60TR | RB168M-60TR-ND | 1091426-RB168M-60TR | RB168M-60TR | RB168M-60TR |
| Product Name | Schottky 60V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB168M-60TR | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123-2 |