ROHM Semiconductor USA, LLC Diode Arrays RB481Y-90T2R

Description
Diode Array 2 Independent Schottky 90V 100mA Surface Mount SC-75-4, SOT-543
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 90V 100mA Surface Mount SC-75-4, SOT-543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RB481Y-90T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB481Y-90T2RTR-ND
Diode Arrays RB481Y-90T2RTR-ND
Diode Array 2 Independent Schottky 90V 100mA Surface Mount SC-75-4, SOT-543

Diode Array 2 Independent Schottky 90V 100mA Surface Mount SC-75-4, SOT-543

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RB481Y-90T2R - 027135-RB481Y-90T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB481Y-90T2R
027135-RB481Y-90T2R
Diodes, Rectifiers - Arrays - RB481Y-90T2R 027135-RB481Y-90T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 027135-RB481Y-90T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Voltage - Forward (Vf) (Max) @ If: 610mV @ 100mA Current - Reverse Leakage @ Vr: 100μA @ 90V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD4 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027135-RB481Y-90T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 100mA
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD4
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
90V 100MA Diode and Rectifier - 286-RB481Y-90T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90V 100MA Diode and Rectifier
286-RB481Y-90T2R
90V 100MA Diode and Rectifier 286-RB481Y-90T2R
DIODE ARR SCHOTT 90V 100MA EMD4 Product overview: RB481Y-90T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481Y-90T2R can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 90V 100MA EMD4 Product overview: RB481Y-90T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481Y-90T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB481Y-90T2R
Schottky Diodes & Rectifiers RB481Y-90T2R
Schottky Diodes & Rectifiers SCHOTTKY 90V 100MA

Schottky Diodes & Rectifiers SCHOTTKY 90V 100MA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB481Y-90T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB481Y-90T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB481Y-90T2R
DIODE ARR SCHOTT 90V 100MA EMD4

DIODE ARR SCHOTT 90V 100MA EMD4

Supplier's Site
Diode Arrays - RB481Y-90T2R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RB481Y-90T2R
Diode Arrays RB481Y-90T2R
DIODE ARRAY SCHOTTKY 90V EMD4

DIODE ARRAY SCHOTTKY 90V EMD4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays
Product Number RB481Y-90T2RTR-ND 027135-RB481Y-90T2R 286-RB481Y-90T2R RB481Y-90T2R RB481Y-90T2R RB481Y-90T2R
Product Name Diode Arrays Diodes, Rectifiers - Arrays - RB481Y-90T2R 90V 100MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package SC-75-4, SOT-543 EMD4 Tape & Reel (TR) EMD-4 SC-75-4, SOT-543
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data