Diode Schottky 40V 200mA Surface Mount UMD2
Diode Schottky 40V 200mA Surface Mount UMD2
Diode Schottky 40V 200mA Surface Mount UMD2
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-323FL; UMD2
DIODE SCHOTTKY 40V 200MA UMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 200MA UMD2
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB520VM-40FHTE-17DKR-ND | RB520VM-40FHTE-17 | RB520VM-40FHTE-17 | 92Y3858 | RB520VM-40FHTE-17 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||||
| Package | SOD-323; SOD-323FL-2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL | ||
| VF | 0.5500 volts | 0.3900 volts | 0.5500 volts | ||
| Rectifier Configuration / Technology | Schottky |