ROHM Semiconductor USA, LLC Single Diodes RB500VM-40TE-17

Description
Diode Schottky 40V 100mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB500VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB500VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB500VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB500VM-40TE-17 - 115006-RB500VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB500VM-40TE-17
115006-RB500VM-40TE-17
Diodes, Rectifiers - Single - RB500VM-40TE-17 115006-RB500VM-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 115006-RB500VM-40TE- 17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115006-RB500VM-40TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-RB500VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB500VM-40TE-17
Schottky 40V 100MA Diode and Rectifier 280-RB500VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB500VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB500VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB500VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB500VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1503576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1503576
Schottky Diodes & Rectifiers 1503576
Schottky Diode 100mA 45V SOD-323FL

Schottky Diode 100mA 45V SOD-323FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB500VM-40TE-17
Schottky Diodes & Rectifiers RB500VM-40TE-17
Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Buy Now Datasheet
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 78AC6419 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm
78AC6419
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm 78AC6419
SCHOTTKY RECT, SINGLE, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB500VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB500VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB500VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site
Single Diodes - RB500VM-40TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB500VM-40TE-17
Single Diodes RB500VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB500VM-40TE-17TR-ND 115006-RB500VM-40TE-17 280-RB500VM-40TE-17 1503576 RB500VM-40TE-17 78AC6419 RB500VM-40TE-17 RB500VM-40TE-17
Product Name Single Diodes Diodes, Rectifiers - Single - RB500VM-40TE-17 Schottky 40V 100MA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Life Cycle Stage Active Active
Package UMD2 Tape & Reel (TR) SOD-323; Sod-323fl SOD-323; SOD-323FL-2 SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data