ROHM Semiconductor USA, LLC Single Diodes RB501VM-40TE-17

Description
Diode Schottky 40V 100mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB501VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB501VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB501VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB501VM-40TE-17 - 027141-RB501VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB501VM-40TE-17
027141-RB501VM-40TE-17
Diodes, Rectifiers - Single - RB501VM-40TE-17 027141-RB501VM-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 027141-RB501VM-40TE- 17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027141-RB501VM-40TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-RB501VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB501VM-40TE-17
Schottky 40V 100MA Diode and Rectifier 280-RB501VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB501VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB501VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1841
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1841
SCHOTTKY RECT, SINGLE, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB501VM-40TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB501VM-40TE-17
Single Diodes RB501VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB501VM-40TE-17
Schottky Diodes & Rectifiers RB501VM-40TE-17
Schottky Diodes & Rectifiers Diode Schottky 45V 0.1A

Schottky Diodes & Rectifiers Diode Schottky 45V 0.1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB501VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB501VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB501VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB501VM-40TE-17CT-ND 027141-RB501VM-40TE-17 280-RB501VM-40TE-17 74AC1841 RB501VM-40TE-17 RB501VM-40TE-17 RB501VM-40TE-17
Product Name Single Diodes Diodes, Rectifiers - Single - RB501VM-40TE-17 Schottky 40V 100MA Diode and Rectifier Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Life Cycle Stage Active Active
Package UMD2 Tape & Reel (TR) SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F UMD-2
Unlock Full Specs
to access all available technical data