ROHM Semiconductor USA, LLC Schottky 30V 200MA Diode and Rectifier RB520S-30TE61

Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30TE61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30TE61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-RB520S-30TE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB520S-30TE61
Schottky 30V 200MA Diode and Rectifier 280-RB520S-30TE61
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30TE61 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520S-30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30TE61 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB520S-30TE61 - 027145-RB520S-30TE61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520S-30TE61
027145-RB520S-30TE61
Diodes, Rectifiers - Single - RB520S-30TE61 027145-RB520S-30TE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 027145-RB520S-30TE61 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027145-RB520S-30TE61
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S-30TE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S-30TE61
Discrete Semiconductor Products - Diodes - Rectifiers RB520S-30TE61
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site
Single Diodes - RB520S-30TE61 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520S-30TE61
Single Diodes RB520S-30TE61
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520S-30TE61
Schottky Diodes & Rectifiers RB520S-30TE61
Schottky Diodes & Rectifiers SCHOTTKY 30V 200MA

Schottky Diodes & Rectifiers SCHOTTKY 30V 200MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB520S-30TE61 027145-RB520S-30TE61 RB520S-30TE61 RB520S-30TE61 RB520S-30TE61
Product Name Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - RB520S-30TE61 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) EMD2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2
Unlock Full Specs
to access all available technical data