Manufacturer: Rohm Semiconductor
Win Source Part Number: 290324-RB225NS-40FHT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Reverse Recovery Time (trr): 27.4ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: LPDS
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 15A
Current - Reverse Leakage at Vr: 500μA at 40V
Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTT 40V 30A LPDS Product overview: RB225NS-40FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB225NS-40FHTL can be used for catalog matching and distributor lookup.
DIODE (RECTIFIER FRD) 40V-VRM 40
Schottky Diodes & Rectifiers 40V Vr 30A Io SBD TO-263S(D2PAK) 15A
SCHOTTKY RECT, AEC-Q101, 40V, 30A, TO263; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:630mV; ForwardRoHS Compliant: Yes
DIODE ARRAY SCHOTT 40V 30A LPDS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 290324-RB225NS-40FHTL | RB225NS-40FHTLCT-ND | 286-RB225NS-40FHTL | RB225NS-40FHTL | RB225NS-40FHTL | 92Y3839 | RB225NS-40FHTL |
| Product Name | HOT - SALES and EOL Components - RB225NS-40FHTL | Diode Arrays | 40V 30A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 40V, 30A, To263; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | 0.6300 volts | |||
| trr | 27.4 ns | 27.4 ns | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | ||||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263S-3 | TO-263 |