RB751CM-40 is a Schottky barrier diode designed for high-speed switching applications in a compact SOD-923 package. It has a repetitive peak reverse voltage of 40 V and a reverse voltage rating of 30 V, with an average rectified forward current of 30 mA and a peak forward surge current of 0.2 A. The forward voltage is ≤0.37 V at 1 mA, and the reverse current is ≤0.5 μA at 30 V. Terminal capacitance is 1.4 pF at 1 V and 1 MHz. The junction temperature rating is 150 °C, and the device is packaged in embossed tape on an 180 mm reel with 8000 pieces per reel. The marking code is 5.
RB751CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RB751CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241955-RB751CM-40
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Schottky Barrier Diode Product overview: RB751CM-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CM-40 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB751CM-40 | RB751CM-40 | 1241955-RB751CM-40 | 280-RB751CM-40 |
| Product Name | 30V, 30mA, SOD-923, Schottky Barrier Diode | Schottky Barrier Diode | Diodes, Rectifiers - Single - RB751CM-40 | Schottky Diode and Rectifier |
| Package | VMND2M | SOD-923 | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.3700 volts | 0.4000 volts |