ROHM Semiconductor USA, LLC Diode Arrays RBQ15BM65AFHTL

Description
Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RBQ15BM65AFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - RBQ15BM65AFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - RBQ15BM65AFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 65V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324986-RBQ15BM65AFHTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324986-RBQ15BM65AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324986-RBQ15BM65AFHTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324986-RBQ15BM65AFH TL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 65 V Voltage - Forward (Vf) (Max) @ If: 630 mV @ 7.5 A Current - Reverse Leakage @ Vr: 140 µA @ 65 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-252 Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RBQ15BM65AFHTLTR,RBQ 15BM65AFHTLDKR,RBQ15 BM65AFHTLCT Base Product Number: RBQ15 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324986-RBQ15BM65AFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 65 V
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 140 µA @ 65 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-252
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RBQ15BM65AFHTLTR,RBQ15BM65AFHTLDKR,RBQ15BM65AFHTLCT
Base Product Number: RBQ15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
65V 15A TO252 Diode and Rectifier
286-RBQ15BM65AFHTL
65V 15A TO252 Diode and Rectifier 286-RBQ15BM65AFHTL
DIODE ARR SCHOTT 65V 15A TO252 Product overview: RBQ15BM65AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 15A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 15A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ15BM65AFHTL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 65V 15A TO252 Product overview: RBQ15BM65AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 15A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 15A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ15BM65AFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ15BM65AFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ15BM65AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBQ15BM65AFHTL
DIODE ARR SCHOTT 65V 15A TO252

DIODE ARR SCHOTT 65V 15A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBQ15BM65AFHTL
Schottky Diodes & Rectifiers RBQ15BM65AFHTL
Schottky Diodes & Rectifiers 65V Vr 15A Io SBD TO-252(DPAK) 7.5A IF

Schottky Diodes & Rectifiers 65V Vr 15A Io SBD TO-252(DPAK) 7.5A IF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number RBQ15BM65AFHTLCT-ND 1324986-RBQ15BM65AFHTL 286-RBQ15BM65AFHTL RBQ15BM65AFHTL RBQ15BM65AFHTL
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 65V 15A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252-3
Diode Type Schottky; Schottky
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data