ROHM Semiconductor USA, LLC Schottky Barrier Diode RB228T100

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB228T100 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB228T100
Schottky Barrier Diode RB228T100
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Singapore, Singapore
100V 30A Diode and Rectifier
286-RB228T100
100V 30A Diode and Rectifier 286-RB228T100
DIODE ARR SCHOT 100V 30A TO220FN Product overview: RB228T100 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB228T100 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 30A TO220FN Product overview: RB228T100 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB228T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB228T100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB228T100-ND
Diode Arrays RB228T100-ND
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RB228T100 - 210539-RB228T100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB228T100
210539-RB228T100
Diodes, Rectifiers - Arrays - RB228T100 210539-RB228T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 210539-RB228T100 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 870mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-220FN Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210539-RB228T100
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 870mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB228T100
Schottky Diodes & Rectifiers RB228T100
Schottky Diodes & Rectifiers DIODE SCHOTTKY 110V 30A 3PIN 3+TAB

Schottky Diodes & Rectifiers DIODE SCHOTTKY 110V 30A 3PIN 3+TAB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB228T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB228T100
Discrete Semiconductor Products - Diodes - Rectifiers RB228T100
DIODE ARR SCHOT 100V 30A TO220FN

DIODE ARR SCHOT 100V 30A TO220FN

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number RB228T100 286-RB228T100 RB228T100-ND 210539-RB228T100 RB228T100 RB228T100
Product Name Schottky Barrier Diode 100V 30A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - RB228T100 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220FN TO-220-FP-3 TO-220
RoHS Compliant RoHS RoHS
VF 0.9000 volts 0.8700 volts 0.8700 volts
IF 5000 mA
VRRM 110 volts
Unlock Full Specs
to access all available technical data