Diode Schottky 40V 200mA Surface Mount UMD2
Diode Schottky 40V 200mA Surface Mount UMD2
DIODE SCHOTTKY 40V 200MA UMD2
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-323FL; UMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RB550VM-40FHTE-17CT-ND | RB550VM-40FHTE-17 | RB550VM-40FHTE-17 | 92Y3877 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Declining | |||
| VF | 0.5100 volts | 0.5100 volts | ||
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323FL |