ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Arrays RBQ20T45ANZC9

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324007-RBQ20T45ANZC 9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Current - Reverse Leakage @ Vr: 140 µA @ 45 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Supplier Device Package: TO-220FN Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ,846-RBQ20T45ANZC9CT -ND,846-RBQ20T45ANZC 9CT,846-RBQ20T45ANZC 9DKR,846-RBQ20T45ANZ C9DKR-ND,846-RBQ20T4 5ANZC9TR,846-RBQ20T4 5ANZC9,846-RBQ20T45A NZC9TR-ND Base Product Number: RBQ20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324007-RBQ20T45ANZC 9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Current - Reverse Leakage @ Vr: 140 µA @ 45 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Supplier Device Package: TO-220FN Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ,846-RBQ20T45ANZC9CT -ND,846-RBQ20T45ANZC 9CT,846-RBQ20T45ANZC 9DKR,846-RBQ20T45ANZ C9DKR-ND,846-RBQ20T4 5ANZC9TR,846-RBQ20T4 5ANZC9,846-RBQ20T45A NZC9TR-ND Base Product Number: RBQ20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324007-RBQ20T45ANZC9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324007-RBQ20T45ANZC9
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324007-RBQ20T45ANZC9
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324007-RBQ20T45ANZC 9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Current - Reverse Leakage @ Vr: 140 µA @ 45 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Supplier Device Package: TO-220FN Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ,846-RBQ20T45ANZC9CT -ND,846-RBQ20T45ANZC 9CT,846-RBQ20T45ANZC 9DKR,846-RBQ20T45ANZ C9DKR-ND,846-RBQ20T4 5ANZC9TR,846-RBQ20T4 5ANZC9,846-RBQ20T45A NZC9TR-ND Base Product Number: RBQ20 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324007-RBQ20T45ANZC9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A
Current - Reverse Leakage @ Vr: 140 µA @ 45 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-220FN
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ,846-RBQ20T45ANZC9CT-ND,846-RBQ20T45ANZC9CT,846-RBQ20T45ANZC9DKR,846-RBQ20T45ANZC9DKR-ND,846-RBQ20T45ANZC9TR,846-RBQ20T45ANZC9,846-RBQ20T45ANZC9TR-ND
Base Product Number: RBQ20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
45V 10A Diode and Rectifier
286-RBQ20T45ANZC9
45V 10A Diode and Rectifier 286-RBQ20T45ANZC9
DIODE ARR SCHOTT 45V 10A TO220FN Product overview: RBQ20T45ANZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ20T45ANZC9 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO220FN Product overview: RBQ20T45ANZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ20T45ANZC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 846-RBQ20T45ANZC9-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ20T45ANZC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ20T45ANZC9
Discrete Semiconductor Products - Diodes - Rectifiers RBQ20T45ANZC9
DIODE ARR SCHOTT 45V 10A TO220FN

DIODE ARR SCHOTT 45V 10A TO220FN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1324007-RBQ20T45ANZC9 286-RBQ20T45ANZC9 846-RBQ20T45ANZC9-ND RBQ20T45ANZC9
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 45V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
RoHS Compliant RoHS RoHS
VF 0.6500 volts 0.6500 volts
VR 45 volts
IR 0.1400 mA
Unlock Full Specs
to access all available technical data