ROHM Semiconductor USA, LLC Schottky Rectifier, Aec-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm RB715FFHT106

Description
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Aec-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3883 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3883
Schottky Rectifier, Aec-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3883
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 92Y3883
Product Name Schottky Rectifier, Aec-Q101, 0.03A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2441974P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 25 amps
VRRM 650 volts
View Details