ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB168VAM-40TR

Description
Schottky Diode 1A 40V SOD-323HE
Request a Quote Datasheet
Description
Schottky Diode 1A 40V SOD-323HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1503540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1503540
Schottky Diodes & Rectifiers 1503540
Schottky Diode 1A 40V SOD-323HE

Schottky Diode 1A 40V SOD-323HE

Supplier's Site
Single Diodes - 846-RB168VAM-40TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount TUMD2M

Diode Schottky 40V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - 846-RB168VAM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount TUMD2M

Diode Schottky 40V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - 846-RB168VAM-40TRCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount TUMD2M

Diode Schottky 40V 1A Surface Mount TUMD2M

Buy Now Datasheet
Schottky Rect, Single, 40V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1835
Schottky Rect, Single, 40V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1835
SCHOTTKY RECT, SINGLE, 40V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168VAM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168VAM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB168VAM-40TR
DIODE SCHOTTKY 40V 1A TUMD2M

DIODE SCHOTTKY 40V 1A TUMD2M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1503540 846-RB168VAM-40TRDKR-ND 74AC1835 RB168VAM-40TR
Product Name Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 40V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; Sod-323he SOD-323; SOD-323HE
RoHS Compliant RoHS
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details