Manufacturer: Rohm Semiconductor
Win Source Part Number: 891259-RBE1VAM20ATR
Features: Diode Schottky 20 V 1A Surface Mount TUMD2M
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBE1VAM20
Categories: Discrete Semiconductor Products
Case / Package: TUMD2M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RBE1VAM20ATRTR, RBE1VAM20ATRTR-ND, RBE1VAM20ACT, RBE1VAM20ADKR
DIODE SCHOTTKY 20V 1A TUMD2M Product overview: RBE1VAM20ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBE1VAM20ATR can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount TUMD2M
Diode Schottky 20V 1A Surface Mount TUMD2M
Diode Schottky 20V 1A Surface Mount TUMD2M
DIODE SCHOTTKY 20V 1A TUMD2M
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 891259-RBE1VAM20ATR | 280-RBE1VAM20ATR | RBE1VAM20ATR-ND | RBE1VAM20ATR |
| Product Name | Diodes, Rectifiers - Single - RBE1VAM20ATR | Schottky 20V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TUMD2M | Tape & Reel (TR) |