The Schottky Rectifier, Single, 60V, SOD-128 from Rohm features a maximum repetitive reverse voltage (Vrrm) of 60V and an average rectified forward current (Io) of 1A. It is designed for general rectification applications and is packaged in a small power mold type with a SOD-128 case style, which includes two pins. The forward voltage drop (VF) is typically 0.68V at 1A, and the device can handle a peak forward surge current (IFSM) of up to 40A. The operating junction temperature can reach up to 150°C, with a storage temperature range of -55°C to 150°C. This component is also RoHS compliant, making it suitable for environmentally conscious designs.
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RB168LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168LAM-60TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891218-RB168LAM-60TR
Features: Diode Schottky 60 V 1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB168
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB168LAM-60DKR, RB168LAM-60CT
Diode Schottky 60V 1A Surface Mount PMDTM
Diode Schottky 60V 1A Surface Mount PMDTM
Diode Schottky 60V 1A Surface Mount PMDTM
Schottky Diodes & Rectifiers 60V Vr 1A Io Schottky Br Diode
DIODE SCHOTTKY 60V 1A PMDTM
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RB168LAM-60TR | 891218-RB168LAM-60TR | RB168LAM-60CT-ND | RB168LAM-60TR | RB168LAM-60TR | 74AC1833 |
| Product Name | Schottky 60V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RB168LAM-60TR | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | PMDTM | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Life Cycle Stage | Active |