SCHOTTKY RECTIFIER, DUAL, 60V, TO-220FN; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FN; No. of Pins:3Pins; Forward Voltage VF Max:650mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 74AC1817 |
| Product Name | Schottky Rectifier, Dual, 60V, To-220Fn; Repetitive Reverse Voltage Vrrm Max Rohm |
| Rectifier Configuration / Technology | Schottky |