Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 Full Pack
SCHOTTKY RECTIFIER, DUAL, 40V, TO-220FN; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FN; No. of Pins:3Pins; Forward Voltage VF Max:550mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 40V 20A TO220FN
Schottky Diodes & Rectifiers
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 846-RB215T-40NZC9-ND | 74AC1838 | RB215T-40NZC9 | RB215T-40NZC9 |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 40V, To-220Fn; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 Full Pack | TO-220FN | TO-220 | TO-220FN-3 |
| Rectifier Configuration / Technology | Schottky |