DIODE ARRAY SCHOTTKY 15V EMD4 Product overview: RB886YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886YT2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 117234-RB886YT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA
Current - Reverse Leakage @ Vr: 120μA @ 5V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 10mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD4
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Array 2 Independent Schottky 15V 10mA (DC) Surface Mount SC-75-4, SOT-543
Schottky Diodes & Rectifiers Diode; Schottky detection; 5V
DIODE ARRAY SCHOTTKY 15V EMD4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 284-RB886YT2R | 117234-RB886YT2R | RB886YT2RTR-ND | RB886YT2R | RB886YT2R |
| Product Name | Schottky 15V Diode and Rectifier | Diodes, Rectifiers - Arrays - RB886YT2R | RF Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | EMD4 | SC-75-4, SOT-543 | EMD-4 | EMD4 |
| RoHS Compliant | RoHS | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed; Obsolete |