RB521CM-30 is a Schottky barrier diode rated for 30 V reverse voltage and 100 mA average rectified forward current, designed for small current rectification in a SOD-923 package. It has a maximum forward voltage of 0.35 V at 10 mA and a reverse current of 10 µA at 10 V. The device supports a peak forward surge current of 0.5 A and operates with a junction temperature up to 150 °C. It is shipped in embossed tape on an 180 mm reel, with 8000 pieces per reel and a taping code of T2R.
RB521CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RB521CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification.
Schottky Barrier Diode Product overview: RB521CM-30 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521CM-30 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241923-RB521CM-30
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB521CM-30 | RB521CM-30 | 280-RB521CM-30 | 1241923-RB521CM-30 |
| Product Name | 30V, 100mA, SOD-923, Schottky Barrier Diode | Schottky Barrier Diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - RB521CM-30 |
| Package | VMND2M | SOD-923 |