ROHM Semiconductor USA, LLC Schottky 30V 100MA Diode and Rectifier RB510SM-30T2R

Description
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB510SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB510SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB510SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB510SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-RB510SM-30T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB510SM-30T2R
Schottky 30V 100MA Diode and Rectifier 280-RB510SM-30T2R
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB510SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB510SM-30T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB510SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB510SM-30T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RB510SM-30T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 846-RB510SM-30T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 846-RB510SM-30T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB510SM-30T2R - 802084-RB510SM-30T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB510SM-30T2R
802084-RB510SM-30T2R
Diodes, Rectifiers - Single - RB510SM-30T2R 802084-RB510SM-30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 802084-RB510SM-30T2R Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: EMD2 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 460mV at 10mA Current - Reverse Leakage at Vr: 300nA at 10V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802084-RB510SM-30T2R
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: EMD2
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 10mA
Current - Reverse Leakage at Vr: 300nA at 10V

Buy Now
Single Diodes - RB510SM-30T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB510SM-30T2R
Single Diodes RB510SM-30T2R
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB510SM-30T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB510SM-30T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB510SM-30T2R
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB510SM-30T2R
Schottky Diodes & Rectifiers RB510SM-30T2R
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB510SM-30T2R 846-RB510SM-30T2RDKR-ND 802084-RB510SM-30T2R RB510SM-30T2R RB510SM-30T2R RB510SM-30T2R
Product Name Schottky 30V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB510SM-30T2R Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SC-79-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660465 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details