DIODE SCHOTTKY 5V 10MA VMN2M Product overview: RB886CMT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CMT2R can be used for catalog matching and distributor lookup.
Detection Schottky Diode
Detection Schottky Diode
Detection Schottky Diode
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803208-RB886CMT2R
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10mA (DC)
Operating Temperature - Junction: 150°C
Supplier Device Package: VMN2M
Manufacturer Package: SOD-923
Voltage - DC Reverse (Vr) (Maximum): 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 350mV at 1mA
Current - Reverse Leakage at Vr: 120μA at 5V
Capacitance at Vr, F: 0.53pF at 1V, 1MHz
Diode Schottky 5V 10mA (DC) Surface Mount VMN2M
Diode Schottky 5V 10mA (DC) Surface Mount VMN2M
Diode Schottky 5V 10mA (DC) Surface Mount VMN2M
DIODE SCHOTTKY 5V 10MA VMN2M
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 284-RB886CMT2R | 2643786 | 803208-RB886CMT2R | 846-RB886CMT2RTR-ND | RB886CMT2R |
| Product Name | Schottky 5V 10MA Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - RB886CMT2R | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-923 | 2-SMD, Flat Leads | VMN2M (SOD-923) | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 150 C (302 F) | 125 C (257 F) | 125 C (257 F) | |
| VF | 0.3500 volts | ||||
| Configuration | Single |