Diode Schottky 40V 100mA Surface Mount UMD2
Diode Schottky 40V 100mA Surface Mount UMD2
Schottky Diodes & Rectifiers 40V Vr; 0.1A IO SOD-323FL; UMD2
DIODE SCHOTTKY 40V 100MA UMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 100MA UMD2
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | RB511VM-40FHTE-17CT-ND | RB511VM-40FHTE-17 | RB511VM-40FHTE-17 | 92Y3854 | RB511VM-40FHTE-17 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 0.1A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Tj | 125 C (257 F) | ||||
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | ||
| Life Cycle Stage | Declining | ||||
| VF | 0.4100 volts | 0.4100 volts | 0.4100 volts |