ROHM Semiconductor USA, LLC Schottky 40V 200MA Diode and Rectifier RB521AS-40T2R

Description
DIODE SCHOTTKY 40V 200MA VML2 Product overview: RB521AS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521AS-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA VML2 Product overview: RB521AS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521AS-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA Diode and Rectifier - 280-RB521AS-40T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB521AS-40T2R
Schottky 40V 200MA Diode and Rectifier 280-RB521AS-40T2R
DIODE SCHOTTKY 40V 200MA VML2 Product overview: RB521AS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521AS-40T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA VML2 Product overview: RB521AS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521AS-40T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB521AS-40T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521AS-40T2RTR-ND
Single Diodes RB521AS-40T2RTR-ND
Diode Schottky 40V 200mA Surface Mount VML2

Diode Schottky 40V 200mA Surface Mount VML2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968116-RB521AS-40T2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968116-RB521AS-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968116-RB521AS-40T2R
Win Source Part Number: 968116-RB521AS-40T2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 450 mV @ 100 mA Current - Reverse Leakage @ Vr: 90 µA @ 40 V Operating Temperature - Junction: 150°C (Max) Package / Case: 2-SMD, No Lead Supplier Device Package: VML2 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RB521AS-40T2RDKR,RB5 21AS-40T2RTR,RB521AS -40T2RCT Product Status: Obsolete

Win Source Part Number: 968116-RB521AS-40T2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 100 mA
Current - Reverse Leakage @ Vr: 90 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: 2-SMD, No Lead
Supplier Device Package: VML2
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB521AS-40T2RDKR,RB521AS-40T2RTR,RB521AS-40T2RCT
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521AS-40T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521AS-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB521AS-40T2R
DIODE SCHOTTKY 40V 200MA VML2

DIODE SCHOTTKY 40V 200MA VML2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521AS-40T2R
Schottky Diodes & Rectifiers RB521AS-40T2R
Schottky Diodes & Rectifiers Schottky Barrier Diodes

Schottky Diodes & Rectifiers Schottky Barrier Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB521AS-40T2R RB521AS-40T2RTR-ND 968116-RB521AS-40T2R RB521AS-40T2R RB521AS-40T2R
Product Name Schottky 40V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 2-SMD, No Lead VML-2
Unlock Full Specs
to access all available technical data