Win Source Part Number: 1087676-RBQ10T65ANZC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 65 V
Voltage - Forward (Vf) (Max) @ If: 690 mV @ 5 A
Current - Reverse Leakage @ Vr: 70 µA @ 65 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FN
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: ,846-RBQ10T65ANZC9CT
Base Product Number: RBQ10
DIODE ARR SCHOTT 65V 10A TO220FN Product overview: RBQ10T65ANZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10T65ANZC9 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 65V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 65V 10A TO220FN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1087676-RBQ10T65ANZC9 | 286-RBQ10T65ANZC9 | 846-RBQ10T65ANZC9-ND | RBQ10T65ANZC9 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 65V 10A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6900 volts | 0.6900 volts | ||
| VR | 65 volts | |||
| IR | 0.0700 mA | |||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |