ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 60V 15A TO220FN Product overview: RB225T-60 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB225T-60 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241887-RB225T-60
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: RB225T-60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FN
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): RB225T-60FH; RB225T-60HZC9; RB225T-60HZ;
Introduction Date: June 26, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 60V TO220FN
DIODE ARR SCHOTT 60V 15A TO220FN
Schottky Diodes & Rectifiers SCHOTTKY 60V 30A
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | RB225T-60 | RB225T-60-ND | 286-RB225T-60 | 1241887-RB225T-60 | RB225T-60 | RB225T-60 | RB225T-60 |
| Product Name | Schottky Barrier Diode | Diode Arrays | 60V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - RB225T-60 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 Full Pack | TO-220 | TO-220-FP-3 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.6000 volts | 0.6300 volts | 0.6300 volts | 0.6300 volts | |||
| IF | 15000 mA | ||||||
| VRRM | 60 volts |