ROHM Semiconductor USA, LLC Schottky 100V 1A Diode and Rectifier RB168L100DDTE25

Description
DIODE SCHOTTKY 100V 1A PMDS Product overview: RB168L100DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168L100DDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1A PMDS Product overview: RB168L100DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168L100DDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1A Diode and Rectifier - 280-RB168L100DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-RB168L100DDTE25
Schottky 100V 1A Diode and Rectifier 280-RB168L100DDTE25
DIODE SCHOTTKY 100V 1A PMDS Product overview: RB168L100DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168L100DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A PMDS Product overview: RB168L100DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168L100DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RB168L100DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount PMDS

Diode Schottky 100V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB168L100DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount PMDS

Diode Schottky 100V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB168L100DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount PMDS

Diode Schottky 100V 1A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RB168L100DDTE25 - 931509-RB168L100DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168L100DDTE25
931509-RB168L100DDTE25
Diodes, Rectifiers - Single - RB168L100DDTE25 931509-RB168L100DDTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 931509-RB168L100DDTE 25 Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 1A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 846-RB168L100DDTE25T R, 846-RB168L100DDTE25D KR, 846-RB168L100DDTE25C T

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931509-RB168L100DDTE25
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount PMDS
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB168
Categories: Discrete Semiconductor Products
Case / Package: PMDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RB168L100DDTE25TR, 846-RB168L100DDTE25DKR, 846-RB168L100DDTE25CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168L100DDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168L100DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB168L100DDTE25
DIODE SCHOTTKY 100V 1A PMDS

DIODE SCHOTTKY 100V 1A PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-RB168L100DDTE25 846-RB168L100DDTE25TR-ND 931509-RB168L100DDTE25 RB168L100DDTE25
Product Name Schottky 100V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB168L100DDTE25 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Diode and Rectifier - 280-8ETX06FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers