ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB520HS-30T15R

Description
30V 200mA SOD-962 SBD
Request a Quote Datasheet
Description
30V 200mA SOD-962 SBD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2643784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2643784
Schottky Diodes & Rectifiers 2643784
30V 200mA SOD-962 SBD

30V 200mA SOD-962 SBD

Supplier's Site
Schottky Diodes & Rectifiers - 2643784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2643784P
Schottky Diodes & Rectifiers 2643784P
30V 200mA SOD-962 SBD

30V 200mA SOD-962 SBD

Supplier's Site
Schottky Diodes & Rectifiers - 2643783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2643783
Schottky Diodes & Rectifiers 2643783
30V 200mA SOD-962 SBD

30V 200mA SOD-962 SBD

Supplier's Site
Single Diodes - 846-RB520HS-30T15RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount DSN0603-2, SOD-962, SMD0603

Diode Schottky 30V 200mA Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
Single Diodes - 846-RB520HS-30T15RCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V SMD0603B

DIODE SCHOTTKY 30V SMD0603B

Buy Now Datasheet
Schottky 30V Diode and Rectifier - 280-RB520HS-30T15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
280-RB520HS-30T15R
Schottky 30V Diode and Rectifier 280-RB520HS-30T15R
DIODE SCHOTTKY 30V SMD0603B Product overview: RB520HS-30T15R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520HS-30T15R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V SMD0603B Product overview: RB520HS-30T15R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520HS-30T15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520HS-30T15R - 891233-RB520HS-30T15R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520HS-30T15R
891233-RB520HS-30T15R
Diodes, Rectifiers - Single - RB520HS-30T15R 891233-RB520HS-30T15R
Manufacturer: Rohm Semiconductor Win Source Part Number: 891233-RB520HS-30T15 R Features: Diode Schottky 30 V 200mA Surface Mount DSN0603-2, SOD-962, SMD0603 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: RB520 Categories: Discrete Semiconductor Products Case / Package: DSN0603-2, SOD-962, SMD0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891233-RB520HS-30T15R
Features: Diode Schottky 30 V 200mA Surface Mount DSN0603-2, SOD-962, SMD0603
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB520
Categories: Discrete Semiconductor Products
Case / Package: DSN0603-2, SOD-962, SMD0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520HS-30T15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520HS-30T15R
Discrete Semiconductor Products - Diodes - Rectifiers RB520HS-30T15R
DIODE SCHOTTKY 30V SMD0603B

DIODE SCHOTTKY 30V SMD0603B

Supplier's Site
Single Diodes - RB520HS-30T15R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520HS-30T15R
Single Diodes RB520HS-30T15R
DIODE SCHOTTKY 30V SMD0603B

DIODE SCHOTTKY 30V SMD0603B

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 2643784 846-RB520HS-30T15RTR-ND 280-RB520HS-30T15R 891233-RB520HS-30T15R RB520HS-30T15R RB520HS-30T15R
Product Name Schottky Diodes & Rectifiers Single Diodes Schottky 30V Diode and Rectifier Diodes, Rectifiers - Single - RB520HS-30T15R Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-962 Tape & Reel (TR) DSN0603-2, SOD-962, SMD0603 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data