Diode Schottky 40V 500mA Surface Mount SMD3
Diode Schottky 40V 500mA Surface Mount SMD3
Diode Schottky 40V 500mA Surface Mount SMD3
DIODE SCHOTTKY 40V 500MA SMD3 Product overview: RB400DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB400DT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027121-RB400DT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 125pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
SCHOTTKY DIODE, 500mA, 40V, TO-346; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 500MA SMD3
Schottky Diodes & Rectifiers SCHOTTKY 40V 0.5A
DIODE SCHOTTKY 40V 500MA SMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB400DT146DKR-ND | 280-RB400DT146 | 027121-RB400DT146 | 40P3154 | RB400DT146 | RB400DT146 | RB400DT146 |
| Product Name | Single Diodes | Schottky 40V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - RB400DT146 | Schottky Diode, 500Ma, 40V, To-346; Repetitive Peak Reverse Voltage Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||||
| Package | Tape & Reel (TR) | SMD3 | TO-346 | SC-59-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |