Manufacturer: Rohm Semiconductor
Win Source Part Number: 027137-RB491DT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Diode Schottky 20V 1A Surface Mount SMD3
Diode Schottky 20V 1A Surface Mount SMD3
Diode Schottky 20V 1A Surface Mount SMD3
DIODE SCHOTTKY 20V 1A SMD3 Product overview: RB491DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB491DT146 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY 25V 1A
DIODE, SCHOTTKY, SMD; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A SMD3
DIODE SCHOTTKY 20V 1A SMD3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 027137-RB491DT146 | RB491DT146CT-ND | 280-RB491DT146 | RB491DT146 | 74M4194 | RB491DT146 | RB491DT146 |
| Product Name | Diodes, Rectifiers - Single - RB491DT146 | Single Diodes | Schottky 20V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode, Schottky, Smd; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SMD3 | Tape & Reel (TR) | SC-59-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts |