ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB530VM-40TE-17 RB530VM-40TE-17

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091446-RB530VM-40TE -17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 690mV @ 100mA Current - Reverse Leakage @ Vr: 15μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091446-RB530VM-40TE -17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 690mV @ 100mA Current - Reverse Leakage @ Vr: 15μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB530VM-40TE-17 - 1091446-RB530VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB530VM-40TE-17
1091446-RB530VM-40TE-17
Diodes, Rectifiers - Single - RB530VM-40TE-17 1091446-RB530VM-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091446-RB530VM-40TE -17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 690mV @ 100mA Current - Reverse Leakage @ Vr: 15μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091446-RB530VM-40TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 690mV @ 100mA
Current - Reverse Leakage @ Vr: 15μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-RB530VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB530VM-40TE-17
Schottky 40V 100MA Diode and Rectifier 280-RB530VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB530VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB530VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB530VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB530VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB530VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB530VM-40TE-17
Schottky Diodes & Rectifiers RB530VM-40TE-17
Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB530VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB530VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB530VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site
Diode, Schottky, Single, 40V, Sod-323Fl; Diode Configuration Rohm - 06AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 40V, Sod-323Fl; Diode Configuration Rohm
06AC6166
Diode, Schottky, Single, 40V, Sod-323Fl; Diode Configuration Rohm 06AC6166
DIODE, SCHOTTKY, SINGLE, 40V, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Forward Voltage VF Max:690mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 40V, SOD-323FL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Forward Voltage VF Max:690mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1091446-RB530VM-40TE-17 280-RB530VM-40TE-17 RB530VM-40TE-17DKR-ND RB530VM-40TE-17 RB530VM-40TE-17 06AC6166
Product Name Diodes, Rectifiers - Single - RB530VM-40TE-17 Schottky 40V 100MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Single, 40V, Sod-323Fl; Diode Configuration Rohm
Life Cycle Stage Active Active
Package UMD2 Tape & Reel (TR) SOD-323; SOD-323FL-2
VF 0.6900 volts 0.6900 volts 0.6900 volts
Unlock Full Specs
to access all available technical data